Manufacturer: Texas Instruments
Win Source Part Number: 901019-TPS92613QNDRR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 600mA TO-263-7
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS92613
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS92613QNDRRQ1T
LED Driver IC 1 Output Linear PWM Dimming 600mA TO-263-7
LED Driver IC 1 Output Linear PWM Dimming 600mA TO-263-7
LED Driver IC 1 Output Linear PWM Dimming 600mA TO-263-7
Automotive single-channel LED driver with 600mA output, open and short detection 7-TO-263 -40 to 125 Product overview: TPS92613QNDRRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 600mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92613QNDRRQ1 can be used for catalog matching and distributor lookup.
IC LED DRV LIN PWM 600MA TO263-7
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 901019-TPS92613QNDRRQ1 | 296-TPS92613QNDRRQ1TR-ND | 137-TPS92613QNDRRQ1 | TPS92613QNDRRQ1 | TPS92613QNDRRQ1 |
| Product Name | PMIC - PMIC - LED Drivers - TPS92613QNDRRQ1 | LED Drivers | Automotive 600mA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | TO-263-7 | ||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Voltage | 0.0 to 40 volts |