Win Source Part Number: 970441-TPS92612QDBVR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 40V
Current - Output / Channel: 150mA
Internal Switch(s): No
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50440-6,296-5044
Base Product Number: TPS92612
LED Driver IC 1 Output Linear PWM Dimming 150mA SOT-23-5
LED Driver IC 1 Output Linear PWM Dimming 150mA SOT-23-5
LED Driver IC 1 Output Linear PWM Dimming 150mA SOT-23-5
Automotive LED Driver IC, 150mA, 4.5-40V, AEC-Q100, 5-SOT-23 Product overview: TPS92612QDBVRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150mA, 40V, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 150mA, 40V, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92612QDBVRQ1 can be used for catalog matching and distributor lookup.
LED Lighting Drivers Automotive Single-Channel LED Driver 5-SOT-23 -40 to 125
IC LED DRV LIN PWM 150MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 970441-TPS92612QDBVRQ1 | 296-50440-1-ND | 137-TPS92612QDBVRQ1 | TPS92612QDBVRQ1 | TPS92612QDBVRQ1 | TPS92612QDBVRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Automotive 150mA 40V SOT-23 LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 0.0 to 40 volts | 0.0 to 40 volts | ||||
| Package Type | SC-74A, SOT-753 | |||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts |