Win Source Part Number: 999419-TPS92612DBVR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Industrial
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 40V
Current - Output / Channel: 150mA
Internal Switch(s): No
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS92612DBVRCT,2
Base Product Number: TPS92612
150-mA single-channel linear LED driver 5-SOT-23 -40 to 125 Product overview: TPS92612DBVR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92612DBVR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 150mA SOT-23-5
LED Driver IC 1 Output Linear PWM Dimming 150mA SOT-23-5
LED Driver IC 1 Output Linear PWM Dimming 150mA SOT-23-5
IC LED DRV LIN PWM 150MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 999419-TPS92612DBVR | 137-TPS92612DBVR | 296-TPS92612DBVRTR-ND | TPS92612DBVR | TPS92612DBVR |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | SOT-23 LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 0.0 to 40 volts | 0.0 to 40 volts | |||
| Package Type | SC-74A, SOT-753 | ||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts |