Texas Instruments TPS92551 450mA 23W Constant Current Buck LED Driver Micro-Module TPS92551TZ/NOPB

Description
450mA 23W Constant Current Buck LED Driver Micro-Module 7-TO-PMOD -40 to 125
Request a Quote Datasheet
Description
450mA 23W Constant Current Buck LED Driver Micro-Module 7-TO-PMOD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS92551 450mA 23W Constant Current Buck LED Driver Micro-Module - TPS92551TZ/NOPB - Texas Instruments
Dallas, TX, United States
TPS92551 450mA 23W Constant Current Buck LED Driver Micro-Module
TPS92551TZ/NOPB
TPS92551 450mA 23W Constant Current Buck LED Driver Micro-Module TPS92551TZ/NOPB
450mA 23W Constant Current Buck LED Driver Micro-Module 7-TO-PMOD -40 to 125

450mA 23W Constant Current Buck LED Driver Micro-Module 7-TO-PMOD -40 to 125

Buy Now Datasheet
LED Drivers - TPS92551TZ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 450mA TO-PMOD-7

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 450mA TO-PMOD-7

Buy Now Datasheet
LED Drivers - TPS92551TZ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 450mA TO-PMOD-7

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 450mA TO-PMOD-7

Buy Now Datasheet
Singapore, Singapore
Buck 450mA 60V 23W LED Driver IC
137-TPS92551TZ/NOPB
Buck 450mA 60V 23W LED Driver IC 137-TPS92551TZ/NOPB
450mA 60V Buck LED Driver IC, 23W, 800kHz, TO-PMOD Product overview: TPS92551TZ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 450mA, 60V, 23W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 450mA, 60V, 23W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92551TZ/NOPB can be used for catalog matching and distributor lookup.

450mA 60V Buck LED Driver IC, 23W, 800kHz, TO-PMOD Product overview: TPS92551TZ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 450mA, 60V, 23W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 450mA, 60V, 23W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92551TZ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TPS92551TZ/NOPB - 143942-TPS92551TZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92551TZ/NOPB
143942-TPS92551TZ/NOPB
PMIC - PMIC - LED Drivers - TPS92551TZ/NOPB 143942-TPS92551TZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143942-TPS92551TZ/NO PB Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-PMOD-7 Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.5V Channel Output Current: 450mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143942-TPS92551TZ/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-PMOD-7
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 450mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92551TZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92551TZ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92551TZ/NOPB
IC LED DRV RGLTR PWM 450MA 7PMOD

IC LED DRV RGLTR PWM 450MA 7PMOD

Supplier's Site
PMIC - LED Drivers - TPS92551TZ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92551TZ/NOPB
PMIC - LED Drivers TPS92551TZ/NOPB
IC LED DRIVER RGLTR DIM 7PMOD

IC LED DRIVER RGLTR DIM 7PMOD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TPS92551TZ/NOPB TPS92551TZ/NOPBTR-ND 137-TPS92551TZ/NOPB 143942-TPS92551TZ/NOPB TPS92551TZ/NOPB TPS92551TZ/NOPB
Product Name TPS92551 450mA 23W Constant Current Buck LED Driver Micro-Module LED Drivers Buck 450mA 60V 23W LED Driver IC PMIC - PMIC - LED Drivers - TPS92551TZ/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 60 volts 4.5 to 60 volts 4.5 volts 4.5 to 60 volts
Output Voltage 0.2000 to 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details
PMIC - PMIC - LED Drivers - LM3414SDX - 1198814-LM3414SDX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers