Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers TPS92550EVM/NOPB

Description
Win Source Part Number: 1178514-TPS92550EVM/ NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: TPS92550 Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS92550EVM/NOPB .; TPS92550EVMNOPB; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TPS92550EVM/NOPB-ND, 296-45978 Base Product Number: TPS92550 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1178514-TPS92550EVM/ NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: TPS92550 Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS92550EVM/NOPB .; TPS92550EVMNOPB; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TPS92550EVM/NOPB-ND, 296-45978 Base Product Number: TPS92550 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1178514-TPS92550EVM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1178514-TPS92550EVM/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1178514-TPS92550EVM/NOPB
Win Source Part Number: 1178514-TPS92550EVM/ NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: TPS92550 Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS92550EVM/NOPB .; TPS92550EVMNOPB; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TPS92550EVM/NOPB-ND, 296-45978 Base Product Number: TPS92550 RoHS Status: Not applicable

Win Source Part Number: 1178514-TPS92550EVM/NOPB
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 4.5V ~ 36V
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: TPS92550
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS92550EVM/NOPB .; TPS92550EVMNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: TPS92550EVM/NOPB-ND,296-45978
Base Product Number: TPS92550
RoHS Status: Not applicable

Buy Now Datasheet
LED Driver Evaluation Boards - 296-45978-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-45978-ND
LED Driver Evaluation Boards 296-45978-ND
TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board

TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Tps92550Evm/nopb Evaluation Module; Device Topology Texas Instruments - 27AJ0822 - Newark, An Avnet Company
Chicago, IL, United States
Tps92550Evm/nopb Evaluation Module; Device Topology Texas Instruments
27AJ0822
Tps92550Evm/nopb Evaluation Module; Device Topology Texas Instruments 27AJ0822
TPS92550EVM/NOPB EVALUATION MODULE; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:450mA; Output Voltage:34V; Input Voltage Min:4.5V; Input Voltage Max:36V; Core Chip:TPS92550; Dimming Control RoHS Compliant: Yes

TPS92550EVM/NOPB EVALUATION MODULE; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:450mA; Output Voltage:34V; Input Voltage Min:4.5V; Input Voltage Max:36V; Core Chip:TPS92550; Dimming Control RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - TPS92550EVM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
TPS92550EVM/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards TPS92550EVM/NOPB
MODULE EVAL FOR TPS92550

MODULE EVAL FOR TPS92550

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1178514-TPS92550EVM/NOPB 296-45978-ND 27AJ0822 TPS92550EVM/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Tps92550Evm/nopb Evaluation Module; Device Topology Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Boards and Evaluation Kits - 10212226-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Test Board for AVA-6183MP+ - TB-AVA-6183MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details