Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - LED Drivers TPS92518QPWPRQ1

Description
Win Source Part Number: 981403-TPS92518QPWPR Q1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Controller Package: Tape & Reel Applications: Automotive, Lighting Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 39V Frequency: 2MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: Analog, PWM Voltage - Supply (Min): 6.5V Voltage - Supply (Max): 42V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS92518QPWPRQ1-ND,2 96-48216-6,296-48216 -1,296-48216-2 Base Product Number: TPS92518
Request a Quote Datasheet
Description
Win Source Part Number: 981403-TPS92518QPWPR Q1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Controller Package: Tape & Reel Applications: Automotive, Lighting Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 39V Frequency: 2MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: Analog, PWM Voltage - Supply (Min): 6.5V Voltage - Supply (Max): 42V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS92518QPWPRQ1-ND,2 96-48216-6,296-48216 -1,296-48216-2 Base Product Number: TPS92518
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 981403-TPS92518QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
981403-TPS92518QPWPRQ1
Integrated Circuits (ICs) - PMIC - LED Drivers 981403-TPS92518QPWPRQ1
Win Source Part Number: 981403-TPS92518QPWPR Q1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Controller Package: Tape & Reel Applications: Automotive, Lighting Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 39V Frequency: 2MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: Analog, PWM Voltage - Supply (Min): 6.5V Voltage - Supply (Max): 42V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS92518QPWPRQ1-ND,2 96-48216-6,296-48216 -1,296-48216-2 Base Product Number: TPS92518

Win Source Part Number: 981403-TPS92518QPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 39V
Frequency: 2MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 42V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS92518QPWPRQ1-ND,296-48216-6,296-48216-1,296-48216-2
Base Product Number: TPS92518

Buy Now Datasheet
LED Drivers - 296-48216-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48216-1-ND
LED Drivers 296-48216-1-ND
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

Buy Now Datasheet
LED Drivers - 296-48216-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48216-2-ND
LED Drivers 296-48216-2-ND
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

Buy Now Datasheet
LED Drivers - 296-48216-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-48216-6-ND
LED Drivers 296-48216-6-ND
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Buck HTSSOP LED Driver IC
137-TPS92518QPWPRQ1
Automotive Dual Buck HTSSOP LED Driver IC 137-TPS92518QPWPRQ1
42-V automotive dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518QPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518QPWPRQ1 can be used for catalog matching and distributor lookup.

42-V automotive dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518QPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - TPS92518QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92518QPWPRQ1
PMIC - LED Drivers TPS92518QPWPRQ1
TPS92518QPWPRQ1

TPS92518QPWPRQ1

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TPS92518QPWPRQ1
LED Lighting Drivers TPS92518QPWPRQ1
LED Lighting Drivers Automotive Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125

LED Lighting Drivers Automotive Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TPS92518QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TPS92518QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TPS92518QPWPRQ1
IC LED DRIVER CTRLR PWM 24HTSSOP

IC LED DRIVER CTRLR PWM 24HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 981403-TPS92518QPWPRQ1 296-48216-1-ND 137-TPS92518QPWPRQ1 TPS92518QPWPRQ1 TPS92518QPWPRQ1 TPS92518QPWPRQ1
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Automotive Dual Buck HTSSOP LED Driver IC PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 39 volts 39 volts
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - CAT3606HV4-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details