Win Source Part Number: 968210-TPS92518HVQPW
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 62V
Frequency: 2MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 65V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50438-2,296-5043
Base Product Number: TPS92518
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
65-V automotive Dual buck LED controller with SPI interface, analog and PWM dimming 24-HTSSOP -40 to 125 Product overview: TPS92518HVQPWPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Buck, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, Buck, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92518HVQPWPRQ
LED Lighting Drivers Automotive Dual Buck LED Controller with SPI Interface, Analog and PWM Dimming 24-HTSSOP -40 to 125
IC LED DRVR CNTRL PWM 24HTSSOP
IC LED DRIVER CTRLR PWM 24HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 968210-TPS92518HVQPWPRQ1 | 296-50438-6-ND | 137-TPS92518HVQPWPRQ1 | TPS92518HVQPWPRQ1 | TPS92518HVQPWPRQ1 | TPS92518HVQPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Automotive Dual Buck HTSSOP LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 62 volts | 62 volts | ||||
| Package Type | 24-TSSOP (0.173", 4.40mm Width) Exposed Pad |