42-V 2-A LED driver with integrated NFET, high-side current sense, and shunt PWM dimming capable 10-HVSSOP -40 to 125 Product overview: TPS92515DGQT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TPS92515DGQT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-HVSSOP
IC LED DRV RGLTR PWM 2A 10HVSSOP
LED Lighting Drivers 2A LED Driver w/Integrated NFET
LED DRIVER, BUCK, 2MHZ, HVSSOP-10; Device Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:42V; Output Voltage Max:39V; Output Current Max:2A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR REG PWM 10HVSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TPS92515DGQT | 296-44739-6-ND | TPS92515DGQT | TPS92515DGQT | 28AH6215 | TPS92515DGQT |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Buck, 2Mhz, Hvssop-10; Device Topology Texas Instruments | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5.5 to 42 volts | 5.5 to 42 volts | 5.5 to 42 volts | |||
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |