LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS92513HVDGQT |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Down (Buck) |
| Output Voltage | 65 volts |
| Output Current | 1.5 amps |