TPS92512 1, Non-Isolated Outputs LED Driver Evaluation Board
IC LED DRIVER RGLTR DIM
EVAL BOARD, TPS92512HV LED DRIVER; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:25V; Input Voltage Min:12V; Input Voltage Max:60V; Core Chip:TPS92512HV; Dimming Control Type:Analogue,RoHS Compliant: NA
LED Lighting Development Tools TPS92512 Buck Regulator
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-42552-ND | TPS92512EVM-001 | 66AH7356 | TPS92512EVM-001 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Eval Board, Tps92512Hv Led Driver; Device Topology Texas Instruments | LED Lighting Development Tools |
| Manufacturer | Texas Instruments |