TPS92411 1, Non-Isolated Outputs LED Driver Evaluation Board
EVAL BOARD, TPS92411 DIRECT DRIVE SWITCH; Device Topology:Linear; No. of Outputs:3Outputs; Output Current:350mA; Output Voltage:80V; Input Voltage Min:90VAC; Input Voltage Max:135VAC; Core Chip:TPS92411; Dimming Control Type:Phase; RoHS Compliant: Yes
EVAL BOARD FOR TPS92411
EVAL BOARD FOR TPS92411
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-37118-ND | 27AJ0815 | TPS92411EVM-001 | TPS92411EVM-001 |
| Product Name | LED Driver Evaluation Boards | Eval Board, Tps92411 Direct Drive Switch; Device Topology Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Driver Evaluation Boards |
| Manufacturer | Texas Instruments |