Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers TPS92315EVM-516

Description
Win Source Part Number: 1033382-TPS92315EVM- 516 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 90 ~ 264 VAC Supplied Contents: Board(s) Utilized IC / Part: TPS92315 Alternative Parts (Cross-Reference): LM3500TL-16EV; RACD03-350; RACD03-700; TPS92513EVM-001; TPS92690EVM; RACD20-700TPS92315EV M516; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TPS92315EVM-516-ND,2 96-52570 Base Product Number: TPS923 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1033382-TPS92315EVM- 516 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 90 ~ 264 VAC Supplied Contents: Board(s) Utilized IC / Part: TPS92315 Alternative Parts (Cross-Reference): LM3500TL-16EV; RACD03-350; RACD03-700; TPS92513EVM-001; TPS92690EVM; RACD20-700TPS92315EV M516; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TPS92315EVM-516-ND,2 96-52570 Base Product Number: TPS923 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1033382-TPS92315EVM-516 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1033382-TPS92315EVM-516
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1033382-TPS92315EVM-516
Win Source Part Number: 1033382-TPS92315EVM- 516 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 90 ~ 264 VAC Supplied Contents: Board(s) Utilized IC / Part: TPS92315 Alternative Parts (Cross-Reference): LM3500TL-16EV; RACD03-350; RACD03-700; TPS92513EVM-001; TPS92690EVM; RACD20-700TPS92315EV M516; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TPS92315EVM-516-ND,2 96-52570 Base Product Number: TPS923 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1033382-TPS92315EVM-516
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Input: 90 ~ 264 VAC
Supplied Contents: Board(s)
Utilized IC / Part: TPS92315
Alternative Parts (Cross-Reference): LM3500TL-16EV; RACD03-350; RACD03-700; TPS92513EVM-001; TPS92690EVM; RACD20-700TPS92315EVM516;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: TPS92315EVM-516-ND,296-52570
Base Product Number: TPS923
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1033382-TPS92315EVM-516
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1887115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCV-2792+ - TB-BFCV-2792C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTG7090-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details