Texas Instruments EVAL MODULE FOR TPS84621-692 TPS84621EVM-692

Description
EVAL MODULE FOR TPS84621-692
Request a Quote Datasheet
Description
EVAL MODULE FOR TPS84621-692
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TPS84621-692 - TPS84621EVM-692 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS84621-692
TPS84621EVM-692
EVAL MODULE FOR TPS84621-692 TPS84621EVM-692
EVAL MODULE FOR TPS84621-692

EVAL MODULE FOR TPS84621-692

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84621EVM-692 - 798272-TPS84621EVM-692 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84621EVM-692
798272-TPS84621EVM-692
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84621EVM-692 798272-TPS84621EVM-692
Manufacturer: Texas Instruments Win Source Part Number: 798272-TPS84621EVM-6 92 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 8 V ~ 14.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 630kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: TPS84621 Family Name: TPS84621 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 19, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 798272-TPS84621EVM-692
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 8 V ~ 14.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 630kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: TPS84621
Family Name: TPS84621
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 19, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number TPS84621EVM-692 798272-TPS84621EVM-692
Product Name EVAL MODULE FOR TPS84621-692 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84621EVM-692
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-5454+,CA1389,0.05-4 GHZ - TB-534-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2069165 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Sensor Development Boards and Evaluation Kits - WPP109B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details