Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS84610EVM-003

Description
TPS84610 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS84610 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-30149-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-30149-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-30149-ND
TPS84610 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS84610 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TPS84610-003 DC/DC Step Down 1 Non-Isolated - 0.8 V ~ 3.3 V 6A 3.3V 5V Buck 500kHz ~ 1MHz Fully Populated Board TPS84610 - TPS84610EVM-003 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS84610-003 DC/DC Step Down 1 Non-Isolated - 0.8 V ~ 3.3 V 6A 3.3V 5V Buck 500kHz ~ 1MHz Fully Populated Board TPS84610
TPS84610EVM-003
EVAL MODULE FOR TPS84610-003 DC/DC Step Down 1 Non-Isolated - 0.8 V ~ 3.3 V 6A 3.3V 5V Buck 500kHz ~ 1MHz Fully Populated Board TPS84610 TPS84610EVM-003
EVAL MODULE FOR TPS84610-003 DC/DC Step Down 1 Non-Isolated - 0.8 V ~ 3.3 V 6A 3.3V 5V Buck 500kHz ~ 1MHz Fully Populated Board TPS84610

EVAL MODULE FOR TPS84610-003 DC/DC Step Down 1 Non-Isolated - 0.8 V ~ 3.3 V 6A 3.3V 5V Buck 500kHz ~ 1MHz Fully Populated Board TPS84610

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84610EVM-003 - 798269-TPS84610EVM-003 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84610EVM-003
798269-TPS84610EVM-003
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84610EVM-003 798269-TPS84610EVM-003
Manufacturer: Texas Instruments Win Source Part Number: 798269-TPS84610EVM-0 03 Regulator Topology: Buck Voltage - Output: 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V Voltage - Input: 3.3V, 5V Main Purpose: DC/DC, Step Down Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: TPS84610 Family Name: TPS84610 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 798269-TPS84610EVM-003
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Voltage - Input: 3.3V, 5V
Main Purpose: DC/DC, Step Down
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: TPS84610
Family Name: TPS84610
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-30149-ND TPS84610EVM-003 798269-TPS84610EVM-003
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVAL MODULE FOR TPS84610-003 DC/DC Step Down 1 Non-Isolated - 0.8 V ~ 3.3 V 6A 3.3V 5V Buck 500kHz ~ 1MHz Fully Populated Board TPS84610 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84610EVM-003
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2601126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Programmer
Ports Wireless
View Details
4 suppliers
Sensor Development Tools - 1743252 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details