Manufacturer: Texas Instruments
Win Source Part Number: 798266-TPS84320EVM-6
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 8 V ~ 14.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 630kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: TPS84320
Family Name: TPS84320
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 19, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
TPS84320 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS84320-692 DC/DC Step Down 1 Non-Isolated - 1.2 ~ 5.5 V 6A 8 ~ 14.5 V Buck 340kHz ~ 780kHz Fully Populated Board TPS84320
EVAL MODULE FOR TPS84320-692
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 798266-TPS84320EVM-692 | 296-34898-ND | TPS84320EVM-692 | TPS84320EVM-692 |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS84320EVM-692 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MODULE FOR TPS84320-692 DC/DC Step Down 1 Non-Isolated - 1.2 ~ 5.5 V 6A 8 ~ 14.5 V Buck 340kHz ~ 780kHz Fully Populated Board TPS84320 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |