The TPS84250 is an integrated power solution combining a 2.5-A step-down DC/DC converter, inductor, and passives in a 9 mm × 11 mm × 2.8 mm QFN package, designed for point-of-load applications with input voltages from 7 V to 50 V and adjustable output voltages from 2.5 V to 15 V. It operates over a junction temperature range of -40°C to 105°C and an ambient temperature range of -40°C to 85°C, with an thermal resistance of 14°C/W and efficiencies up to 96%. The device meets EN55022 Class B emissions and supports switching frequencies from 300 kHz to 1 MHz, with synchronization to an external clock. It includes features such as programmable undervoltage lockout, power-good output, overcurrent protection, and thermal shutdown. The TPS84250RKGT variant is supplied in a 250-unit reel packaging format and shares the electrical and mechanical specifications of the series.
7-V to 50-V Input, 2.5-A Step-Down Integrated Power Solution 41-B1QFN -40 to 85
7V to 50V, 2.5A Step-Down Integrated Power Solution 41-B1QFN -40 to 85 Product overview: TPS84250RKGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7V, 50V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7V, 50V, 2.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS84250RKGT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS84250RKGT | 132-TPS84250RKGT |
| Product Name | TPS84250 7-V to 50-V Input, 2.5-A Step-Down Integrated Power Solution | Buck 7V 50V 2.5A Step-Down DC-DC Converter IC |
| Package Type | Other; BQFN |