200-mA Step Down Converter MicroSiP Module with 360nA quiescent current 9-uSiP -40 to 85
200mA Step-Down Converter, 3.3V Out, 360nA Iq, 5.5V In, BGA Product overview: TPS82740BSIPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 200mA, 3.3V, 5.5V, BGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 200mA, 3.3V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82740BSIPT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS82740BSIPT | 132-TPS82740BSIPT |
| Product Name | TPS82740B 200-mA Step Down Converter MicroSiP Module with 360nA quiescent current | Buck 200mA 3.3V 5.5V Step-Down DC-DC Converter IC |
| Package Type | Other; uSiP | Other; BGA |
| Features | Enable,Light Load Efficiency,Output Discharge | |
| Output Voltage | 2.6 to 3.3 volts | 3.3 volts |
| Input Voltage | 2.2 to 5.5 volts | 5.5 volts |