The TPS8268090SIPR is a 1600-mA, high-efficiency MicroSiP™ step-down converter module with a fixed output voltage of 0.90 V, designed for battery-powered portable applications. It integrates a switching regulator, inductor, and input/output capacitors in a compact 2.30 mm × 2.90 mm BGA package with a profile under 1.0 mm, achieving a total solution size less than 6.7 mm². The device operates from an input voltage range of 2.5 V to 5.5 V, supports spread spectrum PWM frequency dithering for low EMI, and includes current overload and thermal shutdown protection. It is rated for operation from -40 °C to 85 °C and is packaged in a large tape and reel format. The part meets the MicroSiP™ module family specifications, including 9-pin configuration, internal soft start, and strict ±1.5% DC voltage accuracy.
1.6-A, HIGH-EFFICIENCY MicroSiP(TM) STEP-DOWN CONVERTER Module 9-uSiP -40 to 85
1.6-A, HIGH-EFFICIENCY MicroSiP™ STEP-DOWN CONVERTER Module 9-uSiP -40 to 85 Product overview: TPS8268090SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS8268090SIPR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS8268090SIPR | 132-TPS8268090SIPR |
| Product Name | TPS8268090 1.6-A, HIGH-EFFICIENCY MicroSiP(TM) STEP-DOWN CONVERTER Module | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; uSiP |