Texas Instruments Standard Linear and Logic Buck Dc-Dc Controller, 5.5Mhz, Usip-8; Topology Texas Instruments TPS82672SIPT

Description
BUCK DC-DC CONTROLLER, 5.5MHz, uSIP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:4.8V; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:5.45MHz RoHS Compliant: Yes
Description
BUCK DC-DC CONTROLLER, 5.5MHz, uSIP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:4.8V; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:5.45MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck Dc-Dc Controller, 5.5Mhz, Usip-8; Topology Texas Instruments - 91T4740 - Newark, An Avnet Company
Chicago, IL, United States
Buck Dc-Dc Controller, 5.5Mhz, Usip-8; Topology Texas Instruments
91T4740
Buck Dc-Dc Controller, 5.5Mhz, Usip-8; Topology Texas Instruments 91T4740
BUCK DC-DC CONTROLLER, 5.5MHz, uSIP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:4.8V; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:5.45MHz RoHS Compliant: Yes

BUCK DC-DC CONTROLLER, 5.5MHz, uSIP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:4.8V; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:600mA; Switching Frequency:5.45MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 91T4740
Product Name Buck Dc-Dc Controller, 5.5Mhz, Usip-8; Topology Texas Instruments
Frequency 5.45MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details