The TPS826721 is a 600-mA, high-efficiency DC/DC step-down converter module integrated in a MicroSiP™ package, combining the switching regulator, inductor, and input/output capacitors in a single compact solution. It operates from an input voltage range of 2.3 V to 4.8 V with a regulated 5.5-MHz switching frequency and achieves 90% efficiency. The device features automatic PFM/PWM mode switching, a quiescent current of 17 μA, and ±2% total DC voltage accuracy. It is packaged in an 8-pin uSiP (SIP) module measuring 2.30 mm × 2.90 mm with a height of 1.0 mm, suitable for automated surface-mount assembly. The operating temperature range is -40°C to 85°C for the SIPR variant.
600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package 8-uSiP -40 to 85
600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP™ Package 8-uSiP -40 to 85 Product overview: TPS826721SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS826721SIPR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS826721SIPR | 132-TPS826721SIPR |
| Product Name | TPS826721 600mA Fully Integrated, Low Noise Step-Down Converter Module in MicroSiP(TM) Package | Buck 600mA Step-Down DC-DC Converter IC |
| Package Type | Other; uSiP |