Texas Instruments High-Performance Analog DC DC Converters TPS826721SIPR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-52144-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-52144-2-ND
DC DC Converters 296-52144-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS826721SIPR
937416-TPS826721SIPR
Power Supplies Board Mount DCDC Converters - TPS826721SIPR 937416-TPS826721SIPR
Manufacturer: Texas Instruments Win Source Part Number: 937416-TPS826721SIPR Series: MicroSip™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 2.1V - - - 600mA 2.3V - 4.8V Input Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: TPS826721 Categories: Power Supplies - Board Mount Case / Package: 8-uSIP (2.9x2.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS826721SIPR-ND, 296-52144-1, 296-52144-2, 296-52144-6

Manufacturer: Texas Instruments
Win Source Part Number: 937416-TPS826721SIPR
Series: MicroSip™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 2.1V - - - 600mA 2.3V - 4.8V Input
Package: 8-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS826721
Categories: Power Supplies - Board Mount
Case / Package: 8-uSIP (2.9x2.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS826721SIPR-ND, 296-52144-1, 296-52144-2, 296-52144-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number 296-52144-2-ND 937416-TPS826721SIPR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPS826721SIPR
Type DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details