DC/DC CONV, BUCK, 3A, 2MHZ, USIP-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:900mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6207 |
| Product Name | Dc/dc Conv, Buck, 3A, 2Mhz, Usip-8; Topology Texas Instruments |
| Input Voltage | 3 to 17 volts |