Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS TPS82084EVM-672

Description
Win Source Part Number: 1151358-TPS82084EVM- 672 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: DCS-Control™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 2A Voltage - Input: 2.5V ~ 6V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.4MHz Supplied Contents: Board(s) Utilized IC / Part: TPS82084 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS82084EVM-672 .; TPS82084EVM672; TPS82084EVM672 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-43191 Base Product Number: TPS82084 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1151358-TPS82084EVM- 672 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: DCS-Control™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 2A Voltage - Input: 2.5V ~ 6V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.4MHz Supplied Contents: Board(s) Utilized IC / Part: TPS82084 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS82084EVM-672 .; TPS82084EVM672; TPS82084EVM672 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-43191 Base Product Number: TPS82084 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1151358-TPS82084EVM-672 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1151358-TPS82084EVM-672
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1151358-TPS82084EVM-672
Win Source Part Number: 1151358-TPS82084EVM- 672 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: DCS-Control™ Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 2A Voltage - Input: 2.5V ~ 6V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.4MHz Supplied Contents: Board(s) Utilized IC / Part: TPS82084 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS82084EVM-672 .; TPS82084EVM672; TPS82084EVM672 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-43191 Base Product Number: TPS82084 RoHS Status: Not applicable

Win Source Part Number: 1151358-TPS82084EVM-672
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: DCS-Control™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V
Current - Output: 2A
Voltage - Input: 2.5V ~ 6V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2.4MHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS82084
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS82084EVM-672 .; TPS82084EVM672; TPS82084EVM672 .;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-43191
Base Product Number: TPS82084
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-43191-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-43191-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-43191-ND
TPS82084 DCS-Control™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS82084 DCS-Control™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS82084EVM-672 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS82084EVM-672
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS82084EVM-672
EVALUATION MODULE TPS82084

EVALUATION MODULE TPS82084

Supplier's Site
Evaluation Board, Sync Buck Conv; Silicon Manufacturer Texas Instruments - 27AJ0805 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Sync Buck Conv; Silicon Manufacturer Texas Instruments
27AJ0805
Evaluation Board, Sync Buck Conv; Silicon Manufacturer Texas Instruments 27AJ0805
EVALUATION BOARD, SYNC BUCK CONV; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS82084; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit Contents:Eval RoHS Compliant: Yes

EVALUATION BOARD, SYNC BUCK CONV; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS82084; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit Contents:Eval RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1151358-TPS82084EVM-672 296-43191-ND TPS82084EVM-672 27AJ0805
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Sync Buck Conv; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,XBF-24+, DG1847,50 OHM - TB-968-24+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
HMI Development Tools - 1743245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details