Integrated Power Solution, 3W High-Efficiency boost converter module in MicroSiP? package 9-uSiP -40 to 85
Boost Converter IC, 5V Fixed Output, 550mA, 91% Eff, 2.5-5.5V In, SMD Product overview: TPS81256SIPT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 5V, 550mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, SMD, 5V, 550mA, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS81256SIPT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS81256SIPT | 739-TPS81256SIPT |
| Product Name | TPS81256 Integrated Power Solution, 3W High-Efficiency boost converter module in MicroSiP? package | SMD 5V 550mA 5.5V Boost DC-DC Converter IC |
| Package Type | Other; uSiP | Other; SMD/SMT |
| Features | Synchronous Rectification; Enable,Input/Output Isolation,Synchronous Rectification | |
| Output Voltage | 5 volts | 5 volts |
| Input Voltage | 2.5 to 5.5 volts | 5.5 volts |