Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101115-TPS80032A2FA
Length: 0 m
Thickness: 400 µm
Height: 625 µm
Number of Pins: 155
Width: 0 m
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101115-TPS80032A2FAYFFR |
| Product Name | OEM Parts - OEM Parts (T - Z) - TPS80032A2FAYFFR |