Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS80010ARSMR TPS80010ARSMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273687-TPS80010ARSM R Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.95 V ~ 3.6 V Family Name: TPS80010 Categories: Integrated Circuits (ICs) Operating Supply Current: 51μA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (4x4) Introduction Date: June 01, 2010 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273687-TPS80010ARSM R Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.95 V ~ 3.6 V Family Name: TPS80010 Categories: Integrated Circuits (ICs) Operating Supply Current: 51μA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (4x4) Introduction Date: June 01, 2010 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS80010ARSMR - 1273687-TPS80010ARSMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS80010ARSMR
1273687-TPS80010ARSMR
PMIC - PMIC - Power Management - Specialized - TPS80010ARSMR 1273687-TPS80010ARSMR
Manufacturer: Texas Instruments Win Source Part Number: 1273687-TPS80010ARSM R Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 32-VFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 1.95 V ~ 3.6 V Family Name: TPS80010 Categories: Integrated Circuits (ICs) Operating Supply Current: 51μA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (4x4) Introduction Date: June 01, 2010 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273687-TPS80010ARSMR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 1.95 V ~ 3.6 V
Family Name: TPS80010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 51μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (4x4)
Introduction Date: June 01, 2010
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS80010ARSMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS80010ARSMR
Power Management - Specialized TPS80010ARSMR
Handheld/Mobile Devices PMIC 32-VQFN (4x4)

Handheld/Mobile Devices PMIC 32-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273687-TPS80010ARSMR TPS80010ARSMR
Product Name PMIC - PMIC - Power Management - Specialized - TPS80010ARSMR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7139278 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details