3A, LOW-INPUT AND LOW-OUTPUT VOL
3A, LOW-INPUT AND LOW-OUTPUT VOL
3A, LOW-INPUT AND LOW-OUTPUT VOL
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS7N4901PDSQRDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |