AUTOMOTIVE 300MA, 40V, ULTRA-LOW
AUTOMOTIVE 300MA, 40V, ULTRA-LOW
AUTOMOTIVE 300MA, 40V, ULTRA-LOW
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS7E6780QDDARQ1DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" |
| Special Features | Input Overcurrent Protection |