AUTOMOTIVE 150MA 40V LOW-DROPOUT
AUTOMOTIVE 150MA 40V LOW-DROPOUT
AUTOMOTIVE 150MA 40V LOW-DROPOUT
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS7C8450QDRQ1CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Special Features | Input Overcurrent Protection |