IC REG LIN POS ADJ 8-SO PWRPAD
IC REG LIN POS ADJ 8-SO PWRPAD
IC REG LIN POS ADJ 8-SO PWRPAD
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS7B8601BQDDARQ1TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" |
| Special Features | Input Overcurrent Protection |