LDO Voltage Regulators 2A High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 10-SON -40 to 125
LDO, FIXED, 0.8-5.2V, 2A, WSON-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.2V; Output Current:2A; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | TPS7A9201DSKT | 28AH6065 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 0.8-5.2V, 2A, Wson-10; Output Type Texas Instruments |
| Input Voltage | 1.4 to 6.5 volts |