Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS7A9001DSKT

Description
LDO Voltage Regulators 500mA High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 10-SON -40 to 125
Datasheet
Description
LDO Voltage Regulators 500mA High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 10-SON -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A9001DSKT
LDO Voltage Regulators TPS7A9001DSKT
LDO Voltage Regulators 500mA High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 10-SON -40 to 125

LDO Voltage Regulators 500mA High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 10-SON -40 to 125

Buy Now Datasheet
Ldo, Adj, 0.8V To 5.7V, 0.5A, Son-10; Output Type Texas Instruments - 28AH6063 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 5.7V, 0.5A, Son-10; Output Type Texas Instruments
28AH6063
Ldo, Adj, 0.8V To 5.7V, 0.5A, Son-10; Output Type Texas Instruments 28AH6063
LDO, ADJ, 0.8V TO 5.7V, 0.5A, SON-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.7V; Output Current:500mA;RoHS Compliant: Yes

LDO, ADJ, 0.8V TO 5.7V, 0.5A, SON-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.7V; Output Current:500mA;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS7A9001DSKT 28AH6063
Product Name LDO Voltage Regulators Ldo, Adj, 0.8V To 5.7V, 0.5A, Son-10; Output Type Texas Instruments
Input Voltage 1.4 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details