LDO, ADJ, 4A, 0.8V TO 5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:4A; DropoutRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6060 |
| Product Name | Ldo, Adj, 4A, 0.8V To 5V, Vqfn-20; Output Type Texas Instruments |
| Input Voltage | 1.1 to 6.5 volts |