Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS7A8500ARGRT

Description
LDO Voltage Regulators High-Current (4A), High-Accuracy (0.75%), Low-Noise (4.4-VRMS), LDO Voltage Regulator 20-VQFN -40 to 125
Datasheet
Description
LDO Voltage Regulators High-Current (4A), High-Accuracy (0.75%), Low-Noise (4.4-VRMS), LDO Voltage Regulator 20-VQFN -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A8500ARGRT
LDO Voltage Regulators TPS7A8500ARGRT
LDO Voltage Regulators High-Current (4A), High-Accuracy (0.75%), Low-Noise (4.4-VRMS), LDO Voltage Regulator 20-VQFN -40 to 125

LDO Voltage Regulators High-Current (4A), High-Accuracy (0.75%), Low-Noise (4.4-VRMS), LDO Voltage Regulator 20-VQFN -40 to 125

Buy Now Datasheet
Ldo, Adj, 0.8V To 5.1V, 4A, Vqfn-20; Output Type Texas Instruments - 29AH8196 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 5.1V, 4A, Vqfn-20; Output Type Texas Instruments
29AH8196
Ldo, Adj, 0.8V To 5.1V, 4A, Vqfn-20; Output Type Texas Instruments 29AH8196
LDO, ADJ, 0.8V TO 5.1V, 4A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.1V; Output Current:4A; RoHS Compliant: Yes

LDO, ADJ, 0.8V TO 5.1V, 4A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.1V; Output Current:4A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS7A8500ARGRT 29AH8196
Product Name LDO Voltage Regulators Ldo, Adj, 0.8V To 5.1V, 4A, Vqfn-20; Output Type Texas Instruments
Input Voltage 1.1 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details