Texas Instruments Standard Linear and Logic Ldo, Adj, 800Mv To 5.15V, 3A, Vafn-20; Output Type Texas Instruments TPS7A8400ARGRT

Description
LDO, ADJ, 800MV TO 5.15V, 3A, VAFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.15V; Output Current:3A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 800MV TO 5.15V, 3A, VAFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.15V; Output Current:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 800Mv To 5.15V, 3A, Vafn-20; Output Type Texas Instruments - 27AJ0714 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 800Mv To 5.15V, 3A, Vafn-20; Output Type Texas Instruments
27AJ0714
Ldo, Adj, 800Mv To 5.15V, 3A, Vafn-20; Output Type Texas Instruments 27AJ0714
LDO, ADJ, 800MV TO 5.15V, 3A, VAFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.15V; Output Current:3A; RoHS Compliant: Yes

LDO, ADJ, 800MV TO 5.15V, 3A, VAFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.15V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A8400ARGRT
LDO Voltage Regulators TPS7A8400ARGRT
LDO Voltage Regulators 3A High-Accuracy (0.75%) Low-Noise (4.4-++VRMS) LDO Regulator 20-VQFN -40 to 125

LDO Voltage Regulators 3A High-Accuracy (0.75%) Low-Noise (4.4-++VRMS) LDO Regulator 20-VQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0714 TPS7A8400ARGRT
Product Name Ldo, Adj, 800Mv To 5.15V, 3A, Vafn-20; Output Type Texas Instruments LDO Voltage Regulators
Input Voltage 1.1 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details