Texas Instruments Standard Linear and Logic Ldo Volt Reg, 2A, 0.8V-5V, Vqfn-20; Output Type Texas Instruments TPS7A8300RGRT

Description
LDO VOLT REG, 2A, 0.8V-5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes
Description
LDO VOLT REG, 2A, 0.8V-5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 2A, 0.8V-5V, Vqfn-20; Output Type Texas Instruments - 28AH6057 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 2A, 0.8V-5V, Vqfn-20; Output Type Texas Instruments
28AH6057
Ldo Volt Reg, 2A, 0.8V-5V, Vqfn-20; Output Type Texas Instruments 28AH6057
LDO VOLT REG, 2A, 0.8V-5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes

LDO VOLT REG, 2A, 0.8V-5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6057
Product Name Ldo Volt Reg, 2A, 0.8V-5V, Vqfn-20; Output Type Texas Instruments
Input Voltage 1.1 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details