Texas Instruments Standard Linear and Logic Ldo, Adj, 0.8V-5.2V, 2A, Vqfn-20; Output Type Texas Instruments TPS7A8300ARGWT

Description
LDO, ADJ, 0.8V-5.2V, 2A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.2V; Output Current:2A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8V-5.2V, 2A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.2V; Output Current:2A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V-5.2V, 2A, Vqfn-20; Output Type Texas Instruments - 27AJ0713 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V-5.2V, 2A, Vqfn-20; Output Type Texas Instruments
27AJ0713
Ldo, Adj, 0.8V-5.2V, 2A, Vqfn-20; Output Type Texas Instruments 27AJ0713
LDO, ADJ, 0.8V-5.2V, 2A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.2V; Output Current:2A; RoHS Compliant: Yes

LDO, ADJ, 0.8V-5.2V, 2A, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.2V; Output Current:2A; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A8300ARGWT
LDO Voltage Regulators TPS7A8300ARGWT
LDO Voltage Regulators 2A High-Accuracy (0.75%) Low-Noise (4.4++VRMS) LDO Regulator 20-VQFN -40 to 125

LDO Voltage Regulators 2A High-Accuracy (0.75%) Low-Noise (4.4++VRMS) LDO Regulator 20-VQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0713 TPS7A8300ARGWT
Product Name Ldo, Adj, 0.8V-5.2V, 2A, Vqfn-20; Output Type Texas Instruments LDO Voltage Regulators
Input Voltage 1.1 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details