LDO, ADJ, 0.8 TO 6V, 1A, SON-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:6V; Output Current:1A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7761 |
| Product Name | Ldo, Adj, 0.8 To 6V, 1A, Son-8; Output Type Texas Instruments |
| Input Voltage | 2.2 to 6.5 volts |