LDO, FIXED, 5V, 1A, VSON-8; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0711 |
| Product Name | Ldo, Fixed, 5V, 1A, Vson-8; Output Type Texas Instruments |
| Input Voltage | 2.2 to 6.5 volts |