Texas Instruments Standard Linear and Logic Output Type Texas Instruments TPS7A7300RGWT

Description
Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout Voltage Vdo:200mV; Product Range:-RoHS Compliant: Yes
Description
Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout Voltage Vdo:200mV; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Texas Instruments - 92T2402 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Texas Instruments
92T2402
Output Type Texas Instruments 92T2402
Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout Voltage Vdo:200mV; Product Range:-RoHS Compliant: Yes

Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout Voltage Vdo:200mV; Product Range:-RoHS Compliant: Yes

Supplier's Site
Ldo, Reg, 1.5V-6.5Vin, 3A, Adj, 20Vqfn; Output Type Texas Instruments - 29AH8194 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 1.5V-6.5Vin, 3A, Adj, 20Vqfn; Output Type Texas Instruments
29AH8194
Ldo, Reg, 1.5V-6.5Vin, 3A, Adj, 20Vqfn; Output Type Texas Instruments 29AH8194
LDO, REG, 1.5V-6.5VIN, 3A, ADJ, 20VQFN; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes

LDO, REG, 1.5V-6.5VIN, 3A, ADJ, 20VQFN; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92T2402
Product Name Output Type Texas Instruments
Input Voltage 1.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details