LDO REG, 6.5V, 2A, 0.9-5V ADJ, 20VQFN; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6053 |
| Product Name | Ldo Reg, 6.5V, 2A, 0.9-5V Adj, 20Vqfn; Output Type Texas Instruments |
| Input Voltage | 1.5 to 6.5 volts |