Texas Instruments Standard Linear and Logic Ldo, Reg, 1.5V-6.5Vin, 1A, Adj, 20Vqfn; Output Type Texas Instruments TPS7A7100RGWT

Description
LDO, REG, 1.5V-6.5VIN, 1A, ADJ, 20VQFN; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1A; RoHS Compliant: Yes
Description
LDO, REG, 1.5V-6.5VIN, 1A, ADJ, 20VQFN; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 1.5V-6.5Vin, 1A, Adj, 20Vqfn; Output Type Texas Instruments - 33AH5349 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 1.5V-6.5Vin, 1A, Adj, 20Vqfn; Output Type Texas Instruments
33AH5349
Ldo, Reg, 1.5V-6.5Vin, 1A, Adj, 20Vqfn; Output Type Texas Instruments 33AH5349
LDO, REG, 1.5V-6.5VIN, 1A, ADJ, 20VQFN; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1A; RoHS Compliant: Yes

LDO, REG, 1.5V-6.5VIN, 1A, ADJ, 20VQFN; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5349
Product Name Ldo, Reg, 1.5V-6.5Vin, 1A, Adj, 20Vqfn; Output Type Texas Instruments
Input Voltage 1.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details