Texas Instruments Standard Linear and Logic Ldo, Adj, 3A, 0.5V-5V, Hsop-8; Output Type Texas Instruments TPS7A7002DDA

Description
LDO, ADJ, 3A, 0.5V-5V, HSOP-8; Output Type:Adjustable; Input Voltage Min:1.425V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes
Description
LDO, ADJ, 3A, 0.5V-5V, HSOP-8; Output Type:Adjustable; Input Voltage Min:1.425V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 3A, 0.5V-5V, Hsop-8; Output Type Texas Instruments - 29AH8193 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 3A, 0.5V-5V, Hsop-8; Output Type Texas Instruments
29AH8193
Ldo, Adj, 3A, 0.5V-5V, Hsop-8; Output Type Texas Instruments 29AH8193
LDO, ADJ, 3A, 0.5V-5V, HSOP-8; Output Type:Adjustable; Input Voltage Min:1.425V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, ADJ, 3A, 0.5V-5V, HSOP-8; Output Type:Adjustable; Input Voltage Min:1.425V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8193
Product Name Ldo, Adj, 3A, 0.5V-5V, Hsop-8; Output Type Texas Instruments
Input Voltage 1.43 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details