LDO, ADJ, 2A, 0.5V TO 5V, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.425V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5348 |
| Product Name | Ldo, Adj, 2A, 0.5V To 5V, Soic-8; Output Type Texas Instruments |
| Input Voltage | 1.43 to 6.5 volts |