LDO, 1.425V TO 6.5VIN, 2A, 8SOIC; Output Type:Adjustable; Input Voltage Min:1.425V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5347 |
| Product Name | Ldo, 1.425V To 6.5Vin, 2A, 8Soic; Output Type Texas Instruments |
| Input Voltage | 1.43 to 6.5 volts |