Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS7A6633QDGNRQ1

Description
LDO Voltage Regulators Auto 150mA High VTG Ultra Low IQ LDO Reg
Datasheet
Description
LDO Voltage Regulators Auto 150mA High VTG Ultra Low IQ LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A6633QDGNRQ1
LDO Voltage Regulators TPS7A6633QDGNRQ1
LDO Voltage Regulators Auto 150mA High VTG Ultra Low IQ LDO Reg

LDO Voltage Regulators Auto 150mA High VTG Ultra Low IQ LDO Reg

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.15A, Msop Powerpad; Output Type Texas Instruments - 28AH6049 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, Msop Powerpad; Output Type Texas Instruments
28AH6049
Ldo, Fixed, 3.3V, 0.15A, Msop Powerpad; Output Type Texas Instruments 28AH6049
LDO, FIXED, 3.3V, 0.15A, MSOP POWERPAD; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, MSOP POWERPAD; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:40V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS7A6633QDGNRQ1 28AH6049
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.15A, Msop Powerpad; Output Type Texas Instruments
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details