Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards TPS7A6050EVM

Description
TPS7A6050 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
TPS7A6050 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-52561-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-52561-ND
Linear Voltage Regulator Evaluation Boards 296-52561-ND
TPS7A6050 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

TPS7A6050 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TPS7A6050 1 - Single 5V 300mA 4 ~ 40 V Positive Fixed -40¦C ~ 150¦C Fully Populated Board TPS7A6050 - TPS7A6050EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS7A6050 1 - Single 5V 300mA 4 ~ 40 V Positive Fixed -40¦C ~ 150¦C Fully Populated Board TPS7A6050
TPS7A6050EVM
EVAL MODULE FOR TPS7A6050 1 - Single 5V 300mA 4 ~ 40 V Positive Fixed -40¦C ~ 150¦C Fully Populated Board TPS7A6050 TPS7A6050EVM
EVAL MODULE FOR TPS7A6050 1 - Single 5V 300mA 4 ~ 40 V Positive Fixed -40¦C ~ 150¦C Fully Populated Board TPS7A6050

EVAL MODULE FOR TPS7A6050 1 - Single 5V 300mA 4 ~ 40 V Positive Fixed -40¦C ~ 150¦C Fully Populated Board TPS7A6050

Supplier's Site
Evaluation Boards - Linear Voltage Regulators - TPS7A6050EVM - 798242-TPS7A6050EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - TPS7A6050EVM
798242-TPS7A6050EVM
Evaluation Boards - Linear Voltage Regulators - TPS7A6050EVM 798242-TPS7A6050EVM
Manufacturer: Texas Instruments Win Source Part Number: 798242-TPS7A6050EVM Operating Temperature Range: -40°C ~ 150°C Voltage - Output: 5V Voltage - Input: 4 V ~ 40 V Supplied Contents: Board(s) Output Current: 300mA Utilized IC / Part: TPS7A6050 Family Name: TPS7A6050 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: August 12, 2010 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 798242-TPS7A6050EVM
Operating Temperature Range: -40°C ~ 150°C
Voltage - Output: 5V
Voltage - Input: 4 V ~ 40 V
Supplied Contents: Board(s)
Output Current: 300mA
Utilized IC / Part: TPS7A6050
Family Name: TPS7A6050
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: August 12, 2010
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - TPS7A6050EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
TPS7A6050EVM
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards TPS7A6050EVM
EVAL MODULE FOR TPS7A6050

EVAL MODULE FOR TPS7A6050

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-52561-ND TPS7A6050EVM 798242-TPS7A6050EVM TPS7A6050EVM
Product Name Linear Voltage Regulator Evaluation Boards EVAL MODULE FOR TPS7A6050 1 - Single 5V 300mA 4 ~ 40 V Positive Fixed -40¦C ~ 150¦C Fully Populated Board TPS7A6050 Evaluation Boards - Linear Voltage Regulators - TPS7A6050EVM Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1816588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,XBF-183+, DG1847,50 OHM - TB-968-183+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - CY4606-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details