LDO, ADJ, 1.2V-33V, 150MA, SON-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:33V; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6048 |
| Product Name | Ldo, Adj, 1.2V-33V, 150Ma, Son-8; Output Type Texas Instruments |
| Input Voltage | 3 to 36 volts |