Texas Instruments Standard Linear and Logic Ldo, Adj, 0.15A, 1.194V To 33V, Msop-8; Output Type Texas Instruments TPS7A4901DGNR

Description
LDO, ADJ, 0.15A, 1.194V TO 33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:35V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.194V; Adjustable Output Voltage Max:33V; Output Current:150mA; RoHS Compliant: Yes
Description
LDO, ADJ, 0.15A, 1.194V TO 33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:35V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.194V; Adjustable Output Voltage Max:33V; Output Current:150mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.15A, 1.194V To 33V, Msop-8; Output Type Texas Instruments - 29AH1583 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.15A, 1.194V To 33V, Msop-8; Output Type Texas Instruments
29AH1583
Ldo, Adj, 0.15A, 1.194V To 33V, Msop-8; Output Type Texas Instruments 29AH1583
LDO, ADJ, 0.15A, 1.194V TO 33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:35V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.194V; Adjustable Output Voltage Max:33V; Output Current:150mA; RoHS Compliant: Yes

LDO, ADJ, 0.15A, 1.194V TO 33V, MSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:35V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.194V; Adjustable Output Voltage Max:33V; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1583
Product Name Ldo, Adj, 0.15A, 1.194V To 33V, Msop-8; Output Type Texas Instruments
Input Voltage 3 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Voltage Regulators -  - GE Grid Solutions
GE Grid Solutions
Specs
Phase Three
Configuration Pole-mounted | Substation
Features NEMA Enclosure
View Details