Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS7A4701RGWT

Description
LDO Voltage Regulators 36V 1A 4.17uVRMS RF LDO VTG Reg
Datasheet
Description
LDO Voltage Regulators 36V 1A 4.17uVRMS RF LDO VTG Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4701RGWT
LDO Voltage Regulators TPS7A4701RGWT
LDO Voltage Regulators 36V 1A 4.17uVRMS RF LDO VTG Reg

LDO Voltage Regulators 36V 1A 4.17uVRMS RF LDO VTG Reg

Buy Now Datasheet
Ldo, Adj, 1.4V-34V, 1A, Vqfn-20; Output Type Texas Instruments - 27AJ0706 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.4V-34V, 1A, Vqfn-20; Output Type Texas Instruments
27AJ0706
Ldo, Adj, 1.4V-34V, 1A, Vqfn-20; Output Type Texas Instruments 27AJ0706
LDO, ADJ, 1.4V-34V, 1A, VQFN-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.4V; Adjustable Output Voltage Max:34V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, ADJ, 1.4V-34V, 1A, VQFN-20; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.4V; Adjustable Output Voltage Max:34V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS7A4701RGWT 27AJ0706
Product Name LDO Voltage Regulators Ldo, Adj, 1.4V-34V, 1A, Vqfn-20; Output Type Texas Instruments
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details